Cree, Inc. LEDs XHP35B-00-0000-0D0BE240E

Description
Cree XHP35B White LED 4000K,CRI 70,590lm
Request a Quote Datasheet
Description
Cree XHP35B White LED 4000K,CRI 70,590lm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1802604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 4000K,CRI 70,590lm

Cree XHP35B White LED 4000K,CRI 70,590lm

Supplier's Site
LEDs - 1802310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 4000K,CRI 70,590lm

Cree XHP35B White LED 4000K,CRI 70,590lm

Supplier's Site
LEDs - 1802604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree XHP35B White LED 4000K,CRI 70,590lm

Cree XHP35B White LED 4000K,CRI 70,590lm

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35B-00-0000-0D0BE240E
High Power LEDs - White XHP35B-00-0000-0D0BE240E
High Power LEDs - White White, 590lm

High Power LEDs - White White, 590lm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1802604P 1802310 XHP35B-00-0000-0D0BE240E
Product Name LEDs LEDs High Power LEDs - White
Forward Voltage 11.9 volts
Number of Array Elements 1 1
LED Package: 3.45 x 3.45 x 2.65mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details