Cree, Inc. LED White Lighting XHP35B-00-0000-0A0BE457E

Description
XLAMP XHP35B LIGHT EMITTING DIOD
Request a Quote Datasheet
Description
XLAMP XHP35B LIGHT EMITTING DIOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-00-0000-0A0BE457ETR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XHP35B LIGHT EMITTING DIOD

XLAMP XHP35B LIGHT EMITTING DIOD

Buy Now Datasheet
LED White Lighting - 90-XHP35B-00-0000-0A0BE457ECT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XHP35B LIGHT EMITTING DIOD

XLAMP XHP35B LIGHT EMITTING DIOD

Buy Now Datasheet
LED White Lighting - 90-XHP35B-00-0000-0A0BE457EDKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XHP35B LIGHT EMITTING DIOD

XLAMP XHP35B LIGHT EMITTING DIOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP35B-00-0000-0A0BE457ETR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers