Cree, Inc. LED White Lighting XHP35B-00-0000-0A00E20E2

Description
LED COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-00-0000-0A00E20E2-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 1414

LED COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP35B-00-0000-0A00E20E2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details