Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0UB230G

Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 3-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 3-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0UB230G-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3000K 3-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3000K 3-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0UB230G-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
High Brightness LED - CLM3C-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details