Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0UA40E4

Description
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0UA40E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Neutral 4500K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0UA40E4
High Power LEDs - White XHP35A-H0-0000-0D0UA40E4
High Power LEDs - White White, 355lm

High Power LEDs - White White, 355lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0UA40E4-ND XHP35A-H0-0000-0D0UA40E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/D-AMT - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details