Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0BD250E

Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0BD250E-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 5000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 5000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0BD250E
High Power LEDs - White XHP35A-H0-0000-0D0BD250E
High Power LEDs - White White, 510lm

High Power LEDs - White White, 510lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0BD250E-ND XHP35A-H0-0000-0D0BD250E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details