Cree, Inc. LED White Lighting XHP35A-H0-0000-0D00D20E2

Description
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D00D20E2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D00D20E2
High Power LEDs - White XHP35A-H0-0000-0D00D20E2
High Power LEDs - White White, 510lm

High Power LEDs - White White, 510lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D00D20E2-ND XHP35A-H0-0000-0D00D20E2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK55W-3RTDKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers