Cree, Inc. LED White Lighting XHP35A-H0-0000-0D00C40E5

Description
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D00C40E5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Neutral 4000K 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D00C40E5
High Power LEDs - White XHP35A-H0-0000-0D00C40E5
High Power LEDs - White White, 475lm

High Power LEDs - White White, 475lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D00C40E5-ND XHP35A-H0-0000-0D00C40E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details