Cree, Inc. LED White Lighting XHP35A-01-0000-0D0HC40E7

Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-01-0000-0D0HC40E7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 120° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3000K 11.3V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-01-0000-0D0HC40E7
High Power LEDs - White XHP35A-01-0000-0D0HC40E7
High Power LEDs - White Warm White, 475lm

High Power LEDs - White Warm White, 475lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-01-0000-0D0HC40E7TR-ND XHP35A-01-0000-0D0HC40E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238166-SSF-LXH100ID-01 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers