Cree, Inc. LED White Lighting XHP35A-00-0000-0D0BD40E3

Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-00-0000-0D0BD40E3-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 5000K 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0BD40E3
High Power LEDs - White XHP35A-00-0000-0D0BD40E3
High Power LEDs - White White, 550lm

High Power LEDs - White White, 550lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-00-0000-0D0BD40E3-ND XHP35A-00-0000-0D0BD40E3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - SML-LX2832GYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details