LED Lighting XLamp® XH-B White, Warm 3000K 3.1V 65mA 130° 1212 (3030 Metric)
High Power LEDs - White White, 23.5lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XHBAWT-00-0000-00000LWE7TR-ND | XHBAWT-00-0000-00000LWE7 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1212 (3030 Metric) | |
| LED Type | White | |
| Color Temperature | 3000 K |