Cree, Inc. LED White Lighting XFLMNB-H0-0000-0A000A0E2

Description
XLAMP XFLMNB GEN 1 LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XFLMNB GEN 1 LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XFLMNB-H0-0000-0A000A0E2DKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFLMNB GEN 1 LIGHT EMITTIN

XLAMP XFLMNB GEN 1 LIGHT EMITTIN

Buy Now Datasheet
LED White Lighting - 90-XFLMNB-H0-0000-0A000A0E2CT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFLMNB GEN 1 LIGHT EMITTIN

XLAMP XFLMNB GEN 1 LIGHT EMITTIN

Buy Now Datasheet
LED White Lighting - 90-XFLMNB-H0-0000-0A000A0E2TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XFLMNB GEN 1 LIGHT EMITTIN

XLAMP XFLMNB GEN 1 LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XFLMNB-H0-0000-0A000A0E2DKR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Visible Emitter - MTSM0074-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Lead Free
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers