Cree, Inc. LED White Lighting XD16AWT-P0-0000-00000BG7E

Description
LED XLAMP WARM WHT 3000K 0606
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3000K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-P0-0000-00000BG7ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K 0606

LED XLAMP WARM WHT 3000K 0606

Buy Now Datasheet
LED White Lighting - 90-XD16AWT-P0-0000-00000BG7ECT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K 0606

LED XLAMP WARM WHT 3000K 0606

Buy Now Datasheet
LED White Lighting - 90-XD16AWT-P0-0000-00000BG7EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K 0606

LED XLAMP WARM WHT 3000K 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XD16AWT-P0-0000-00000BG7ETR-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular high-brightness LED lamp - SLI-560DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers
LED Indication - Discrete - 516-ALMD-EG3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details