Cree, Inc. LED White Lighting XD16AWT-H0-0000-00000BJ2E

Description
LED XLAMP COOL WHITE 5700K 0606
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5700K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-00000BJ2ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 0606

LED XLAMP COOL WHITE 5700K 0606

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XD16AWT-H0-0000-00000BJ2E
High Power LEDs - White XD16AWT-H0-0000-00000BJ2E
High Power LEDs - White White, 148lm

High Power LEDs - White White, 148lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-00000BJ2ETR-ND XD16AWT-H0-0000-00000BJ2E
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCM2MOK53WA-1VFCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details