Cree, Inc. LED White Lighting XD16AWT-H0-0000-000000KE3

Description
LED XLAMP COOL WHITE 5000K 0606
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5000K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-000000KE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 0606

LED XLAMP COOL WHITE 5000K 0606

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XD16AWT-H0-0000-000000KE3
High Power LEDs - White XD16AWT-H0-0000-000000KE3
High Power LEDs - White White, 156lm

High Power LEDs - White White, 156lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-000000KE3TR-ND XD16AWT-H0-0000-000000KE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 25 degrees
Forward Voltage 3.5 volts
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details