Cree, Inc. LED White Lighting XBHAWT-02-0000-000US60F8

Description
LED Lighting XLamp® XB-H White, Warm 2850K 2.86V 700mA 110° 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XB-H White, Warm 2850K 2.86V 700mA 110° 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XBHAWT-02-0000-000US60F8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XB-H White, Warm 2850K 2.86V 700mA 110° 1010 (2525 Metric)

LED Lighting XLamp® XB-H White, Warm 2850K 2.86V 700mA 110° 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XBHAWT-02-0000-000US60F8
High Power LEDs - White XBHAWT-02-0000-000US60F8
High Power LEDs - White White, 182lm 90 CRI

High Power LEDs - White White, 182lm 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBHAWT-02-0000-000US60F8-ND XBHAWT-02-0000-000US60F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1010 (2525 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3570SA35A00F1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details