LED Lighting Color XLamp® XB-D Blue 458nm (453nm ~ 463nm) 1010 (2525 Metric)
High Power LEDs - Single Color Royal Blue, 475lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDROY-00-0000-000000K09-ND | XBDROY-00-0000-000000K09 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 458 nm (4580 Å) |