LED Lighting Color XLamp® XB-D Blue 455nm (453nm ~ 458nm) 1010 (2525 Metric)
High Power LEDs - Single Colour Royal Blue, 450lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDROY-00-0000-000000J07-ND | XBDROY-00-0000-000000J07 |
| Product Name | LED Color Lighting | High Power LEDs - Single Colour |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 455 nm (4550 Å) |