Cree, Inc. LED Color Lighting XBDROY-00-0000-000000J01

Description
LED Lighting Color XLamp® XB-D Blue 458nm (450nm ~ 465nm) 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XB-D Blue 458nm (450nm ~ 465nm) 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XBDROY-00-0000-000000J01-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Blue 458nm (450nm ~ 465nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Blue 458nm (450nm ~ 465nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XBDROY-00-0000-000000J01
High Power LEDs - Single Colour XBDROY-00-0000-000000J01
High Power LEDs - Single Colour Royal Blue, 450lm

High Power LEDs - Single Colour Royal Blue, 450lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDROY-00-0000-000000J01-ND XBDROY-00-0000-000000J01
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1010 (2525 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details