Cree, Inc. LEDs XBDRED-00-0000-000000701

Description
LED, XB-D, Red 67.2lm Min.
Request a Quote Datasheet
Description
LED, XB-D, Red 67.2lm Min.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7877087 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, XB-D, Red 67.2lm Min.

LED, XB-D, Red 67.2lm Min.

Supplier's Site
LED Color Lighting - XBDRED-00-0000-000000701CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

Buy Now Datasheet
LED Color Lighting - XBDRED-00-0000-000000701DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

Buy Now Datasheet
LED Color Lighting - XBDRED-00-0000-000000701TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XBDRED-00-0000-000000701
High Power LEDs - Single Colour XBDRED-00-0000-000000701
High Power LEDs - Single Colour Red, 67.2lm

High Power LEDs - Single Colour Red, 67.2lm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7877087 XBDRED-00-0000-000000701CT-ND XBDRED-00-0000-000000701
Product Name LEDs LED Color Lighting High Power LEDs - Single Colour
LED Package: 2.45 x 2.45 x 1.84mm 1010 (2525 Metric)
LED Type Red; Clear Red
Peak Wavelength 630 nm (6300 Å) 625 nm (6250 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1352-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details