LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)
LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)
LED Lighting Color XLamp® XB-D Red 625nm (620nm ~ 630nm) 1010 (2525 Metric)
Manufacturer: Cree Inc.
Win Source Part Number: 799538-XBDRED-00-000
Series: XLamp XB-D
Packaging: Reel package
Color: Red
Package: 1010 (2525 Metric)
Mounting: SMD
Current - Max: 1A
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 2.25V
Current - Test: 350mA
Family Name: XBDRED-00-0000-00000
Wavelength: 625nm (620nm ~ 630nm)
Lumens/Watt @ Current - Test: 84 lm/W
Thermal Resistance of Package: 5°C/W
Flux @ Current/Temperature - Test: 65 lm (62 lm ~ 67 lm)
Temperature - Test: 25°C
Categories: Optoelectronics
Dimension: 0.096" L x 0.096" W (2.45mm x 2.45mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.078" (1.97mm)
Alternative Parts (Cross-Reference): LH CPDP-1T3T-1-Z; LR CPDP-HZKX-1-Z; LR CPDP-HZKX-1; LH CPDP-1T3T-1;
Introduction Date: September 21, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
High Power LEDs - Single Colour Red, 62.0lm
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDRED-00-0000-000000601DKR-ND | 799538-XBDRED-00-0000-000000601 | XBDRED-00-0000-000000601 |
| Product Name | LED Color Lighting | Led Lighting - LED Lighting - Color - XBDRED-00-0000-000000601 | High Power LEDs - Single Colour |
| LED Package: | 1010 (2525 Metric) | ||
| LED Type | Red | Red; Red | |
| Peak Wavelength | 625 nm (6250 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 140 degrees | 140 degrees |