LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)
LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)
LED Lighting Color XLamp® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric)
High Power LEDs - Single Color Red-Orange 100lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDRDO-00-0000-000000C01DKR-ND | XBDRDO-00-0000-000000C01 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | Red; Orange | |
| Peak Wavelength | 615 nm (6150 Å) |