LED Lighting Color XLamp® XB-D Blue 475nm (470nm ~ 480nm) 1010 (2525 Metric)
High Power LEDs - Single Color Blue, 30.6lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDBLU-00-0000-000000Y05-ND | XBDBLU-00-0000-000000Y05 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 475 nm (4750 Å) |