Cree, Inc. LED White Lighting XBDAWT-00-0000-000000EC2

Description
LED Lighting XLamp® XB-D White, Neutral 4500K 2.9V 350mA 115° 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XB-D White, Neutral 4500K 2.9V 350mA 115° 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XBDAWT-00-0000-000000EC2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XB-D White, Neutral 4500K 2.9V 350mA 115° 1010 (2525 Metric)

LED Lighting XLamp® XB-D White, Neutral 4500K 2.9V 350mA 115° 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XBDAWT-00-0000-000000EC2
High Power LEDs - White XBDAWT-00-0000-000000EC2
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDAWT-00-0000-000000EC2-ND XBDAWT-00-0000-000000EC2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1010 (2525 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-4291-6-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers