Cree, Inc. LED White Lighting XBDAWT-00-0000-000000CD1

Description
LED Lighting XLamp® XB-D White, Neutral 4750K 2.9V 350mA 115° 1010 (2525 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XB-D White, Neutral 4750K 2.9V 350mA 115° 1010 (2525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XBDAWT-00-0000-000000CD1-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XB-D White, Neutral 4750K 2.9V 350mA 115° 1010 (2525 Metric)

LED Lighting XLamp® XB-D White, Neutral 4750K 2.9V 350mA 115° 1010 (2525 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XBDAWT-00-0000-000000CD1
High Power LEDs - White XBDAWT-00-0000-000000CD1
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XBDAWT-00-0000-000000CD1-ND XBDAWT-00-0000-000000CD1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1010 (2525 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-2236-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers