LED Lighting XLamp® XB-D White, Warm 3250K 2.9V 350mA 115° 1010 (2525 Metric)
High Power LEDs - White White, 93.9lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XBDAWT-00-0000-000000BF7-ND | XBDAWT-00-0000-000000BF7 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1010 (2525 Metric) | |
| LED Type | White | |
| Color Temperature | 3250 K |