The PXFC191507FC is a 150-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
Broadband internal input and output matching
Typical Pulsed CW performance, 1990 MHz, 28 V, 10 μs pulse width, 10% duty cycle, class AB test
Output power at P1dB = 140 W
Efficiency = 54%
Gain = 19.5 dB
Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration
Output power at P3dB = 420 W
Efficiency = 62%
Gain = 14 dB
Typical single-carrier WCDMA performance, 1990 MHz, 28 V, 10 dB PAR @ 0.01% CCDF, Test Model 1 with 16DPCH
Output power = 32 W avg
Efficiency = 34%
Gain = 20 dB
ACPR = -31 dBc@ 5 MHz
Capable of handling 10:1 VSWR @28 V, 150 W (CW) output power
Integrated ESD protection : Human Body Model, Class 1C (per JESD22-A114)
Low thermal resistance
Pb-free and RoHS compliant
The PXFC191507FC is a 150-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
- Broadband internal input and output matching
- Typical Pulsed CW performance, 1990 MHz, 28 V, 10 μs pulse width, 10% duty cycle, class AB test
- Output power at P1dB = 140 W
- Efficiency = 54%
- Gain = 19.5 dB
- Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration
- Output power at P3dB = 420 W
- Efficiency = 62%
- Gain = 14 dB
- Typical single-carrier WCDMA performance, 1990 MHz, 28 V, 10 dB PAR @ 0.01% CCDF, Test Model 1 with 16DPCH
- Output power = 32 W avg
- Efficiency = 34%
- Gain = 20 dB
- ACPR = -31 dBc@ 5 MHz
- Capable of handling 10:1 VSWR @28 V, 150 W (CW) output power
- Integrated ESD protection : Human Body Model, Class 1C (per JESD22-A114)
- Low thermal resistance
- Pb-free and RoHS compliant