Wolfspeed High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz PXAE183708NB-V1

Description
The PXAE183708NB is a 430-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetrical Doherty design Main: P3dB = 160 W Typ Peak: P3dB = 290 W Typ Typical Pulsed CW performance, 1880 MHz, 28 V, Doherty configuration, 10 μs pulse width, 10% duty cycle, class AB Output power at P3dB = 430 W Drain efficiency = 61% Power gain = 13.7 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PXAE183708NB is a 430-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetrical Doherty design Main: P3dB = 160 W Typ Peak: P3dB = 290 W Typ Typical Pulsed CW performance, 1880 MHz, 28 V, Doherty configuration, 10 μs pulse width, 10% duty cycle, class AB Output power at P3dB = 430 W Drain efficiency = 61% Power gain = 13.7 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz - PXAE183708NB-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz
PXAE183708NB-V1
High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz PXAE183708NB-V1
The PXAE183708NB is a 430-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetrical Doherty design Main: P3dB = 160 W Typ Peak: P3dB = 290 W Typ Typical Pulsed CW performance, 1880 MHz, 28 V, Doherty configuration, 10 μs pulse width, 10% duty cycle, class AB Output power at P3dB = 430 W Drain efficiency = 61% Power gain = 13.7 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant

The PXAE183708NB is a 430-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Broadband internal input and output matching
  • Asymmetrical Doherty design
    • Main: P3dB = 160 W Typ
    • Peak: P3dB = 290 W Typ
  • Typical Pulsed CW performance, 1880 MHz, 28 V, Doherty configuration, 10 μs pulse width, 10% duty cycle, class AB
    • Output power at P3dB = 430 W
    • Drain efficiency = 61%
    • Power gain = 13.7 dB
  • Integrated ESD protection
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PXAE183708NB-V1
Product Name High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz
Transistor Technology / Material High Power RF LDMOS FET 430 W, 28 V, 1805 – 1880 MHz
Unlock Full Specs
to access all available technical data