Wolfspeed High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz PXAD184218FV-V1

Description
The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include dual-path design, input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 130 W Typ Peak: P1dB = 290 W Typ Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration Output power at P3dB = 420 W Efficiency = 62% Gain = 14 dB Capable of handling 10:1 VSWR @28 V, 110 W (WCDMA) output power Integrated ESD protection Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include dual-path design, input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 130 W Typ Peak: P1dB = 290 W Typ Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration Output power at P3dB = 420 W Efficiency = 62% Gain = 14 dB Capable of handling 10:1 VSWR @28 V, 110 W (WCDMA) output power Integrated ESD protection Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz - PXAD184218FV-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz
PXAD184218FV-V1
High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz PXAD184218FV-V1
The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include dual-path design, input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 130 W Typ Peak: P1dB = 290 W Typ Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration Output power at P3dB = 420 W Efficiency = 62% Gain = 14 dB Capable of handling 10:1 VSWR @28 V, 110 W (WCDMA) output power Integrated ESD protection Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant

The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include dual-path design, input and output matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Broadband internal input and output matching
  • Asymmetric Doherty design
    • Main: P1dB = 130 W Typ
    • Peak: P1dB = 290 W Typ
  • Typical Pulsed CW performance, 1842.5 MHz, 28 V, Doherty configuration
    • Output power at P3dB = 420 W
    • Efficiency = 62%
    • Gain = 14 dB
  • Capable of handling 10:1 VSWR @28 V, 110 W (WCDMA) output power
  • Integrated ESD protection
  • Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PXAD184218FV-V1
Product Name High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz
Transistor Technology / Material High Power RF LDMOS FET 420 W, 28 V, 1805 – 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers