The PXAC203302FV is a 330-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1880 to 2025 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
Broadband internal input and output matching
Asymmetrical Doherty design
Main : P1dB = 130 W Typ
Peak : P1dB = 200 W Typ
Typical Pulsed CW performance, 2025 MHz, 28 V, combined outputs, Doherty Configuration
Output power at P1dB = 250 W
Efficiency = 55%
Gain = 16 dB
CW performance in a Doherty configuration, 2100 MHz, 28 V
Output power at P1dB = 100 W
Gain = 18 dB
Efficiency = 55%
Capable of handling 10:1 VSWR @28 V, 250 W (CW) output power
Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001)
Integrated ESD protection
Low thermal resistance
Pb-free and RoHS compliant
(not to exceed maximum ratings limits)
The PXAC203302FV is a 330-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1880 to 2025 MHz frequency band. Features include dual-path design, input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
- Broadband internal input and output matching
- Asymmetrical Doherty design
- Main : P1dB = 130 W Typ
- Peak : P1dB = 200 W Typ
- Typical Pulsed CW performance, 2025 MHz, 28 V, combined outputs, Doherty Configuration
- Output power at P1dB = 250 W
- Efficiency = 55%
- Gain = 16 dB
- CW performance in a Doherty configuration, 2100 MHz, 28 V
- Output power at P1dB = 100 W
- Gain = 18 dB
- Efficiency = 55%
- Capable of handling 10:1 VSWR @28 V, 250 W (CW) output power
- Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001)
- Integrated ESD protection
- Low thermal resistance
- Pb-free and RoHS compliant
(not to exceed maximum ratings limits)