Wolfspeed High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz PXAC200902FC-V1

Description
The PXAC200902FC is a 90-watt LDMOS FET with an asymmetric design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual path design, input and output matching, high gain and a thermally enhanced push-pull package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 35 W Typ Peak: P1dB = 55 W Typ Typical CW performance, 1920 MHz, 26 V Output power at P1dB = 50 W Efficiency = 58% Gain = 16.6 dB Capable of handling 10:1 VSWR @28 V, 90 W (CW) output power Integrated ESD protection ESD Rating: Human Body Model, Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PXAC200902FC is a 90-watt LDMOS FET with an asymmetric design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual path design, input and output matching, high gain and a thermally enhanced push-pull package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 35 W Typ Peak: P1dB = 55 W Typ Typical CW performance, 1920 MHz, 26 V Output power at P1dB = 50 W Efficiency = 58% Gain = 16.6 dB Capable of handling 10:1 VSWR @28 V, 90 W (CW) output power Integrated ESD protection ESD Rating: Human Body Model, Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz - PXAC200902FC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz
PXAC200902FC-V1
High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz PXAC200902FC-V1
The PXAC200902FC is a 90-watt LDMOS FET with an asymmetric design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual path design, input and output matching, high gain and a thermally enhanced push-pull package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input and output matching Asymmetric Doherty design Main: P1dB = 35 W Typ Peak: P1dB = 55 W Typ Typical CW performance, 1920 MHz, 26 V Output power at P1dB = 50 W Efficiency = 58% Gain = 16.6 dB Capable of handling 10:1 VSWR @28 V, 90 W (CW) output power Integrated ESD protection ESD Rating: Human Body Model, Class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant

The PXAC200902FC is a 90-watt LDMOS FET with an asymmetric design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual path design, input and output matching, high gain and a thermally enhanced push-pull package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Broadband internal input and output matching
  • Asymmetric Doherty design
    • Main: P1dB = 35 W Typ
    • Peak: P1dB = 55 W Typ
  • Typical CW performance, 1920 MHz, 26 V
    • Output power at P1dB = 50 W
    • Efficiency = 58%
    • Gain = 16.6 dB
  • Capable of handling 10:1 VSWR @28 V, 90 W (CW) output power
  • Integrated ESD protection
  • ESD Rating: Human Body Model, Class 1C (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PXAC200902FC-V1
Product Name High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz
Transistor Technology / Material High Power RF LDMOS FET 90 W, 28 V, 1805 – 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details