The PXAC192908FV is a 240-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1930 to 1995 MHz frequency band. Features include dual-path design, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
Broadband internal input and output matching
Asymmetric Doherty design
Main: P1dB = 120 W Typ
Peak: P1dB = 220 W Typ
Typical Pulsed CW performance, 1990 MHz, 28 V, combined outputs
Output power at P1dB = 240 W
Efficiency = 54%
Gain = 14 dB
Capable of handling 10:1 VSWR @28 V, 240 W (CW) output power
Integrated ESD protection
Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001)
Low thermal resistance
Pb-free and RoHS compliant
The PXAC192908FV is a 240-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1930 to 1995 MHz frequency band. Features include dual-path design, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
- Broadband internal input and output matching
- Asymmetric Doherty design
- Main: P1dB = 120 W Typ
- Peak: P1dB = 220 W Typ
- Typical Pulsed CW performance, 1990 MHz, 28 V, combined outputs
- Output power at P1dB = 240 W
- Efficiency = 54%
- Gain = 14 dB
- Capable of handling 10:1 VSWR @28 V, 240 W (CW) output power
- Integrated ESD protection
- Human Body Model, Class 2 (per ANSI/ESDA/JEDEC JS-001)
- Low thermal resistance
- Pb-free and RoHS compliant