Wolfspeed High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz PTVA123501FC-V1

Description
The PTVA123501EC and PTVA123501FC LDMOS FETs are designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with slotted and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Broadband internal input and output matching High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Excellent ruggedness Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 55.5 dBm under pulsed conditions: 300 μs pulse width, 12% duty cycle, VDD = 50 V
Datasheet
Description
The PTVA123501EC and PTVA123501FC LDMOS FETs are designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with slotted and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Broadband internal input and output matching High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Excellent ruggedness Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 55.5 dBm under pulsed conditions: 300 μs pulse width, 12% duty cycle, VDD = 50 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz - PTVA123501FC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz
PTVA123501FC-V1
High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz PTVA123501FC-V1
The PTVA123501EC and PTVA123501FC LDMOS FETs are designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with slotted and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Broadband internal input and output matching High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Excellent ruggedness Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 55.5 dBm under pulsed conditions: 300 μs pulse width, 12% duty cycle, VDD = 50 V

The PTVA123501EC and PTVA123501FC LDMOS FETs are designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with slotted and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability.

Features

  • Broadband internal input and output matching
  • High gain and efficiency
  • Integrated ESD protection
  • Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Excellent ruggedness
  • Pb-free and RoHS compliant
  • Capable of withstanding a 10:1 load mismatch (all phase angles) at 55.5 dBm under pulsed conditions: 300 μs pulse width,
  • 12% duty cycle, VDD = 50 V
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA123501FC-V1
Product Name High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz
Transistor Technology / Material High Power RF LDMOS FETs 350 W, 50 V, 1200 – 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFR8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers