Wolfspeed High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz PTVA120501EA-V1

Description
The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband input matching High gain and efficiency Typical Pulsed CW performance, 1200 – 1400MHz, 50 V, 300 μs pulse width, 10 % duty cycle, class AB Output power at P1dB = 54 W Efficiency = 55% Gain = 16 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 50 W peak under RF pulse, 300 μS, 10% duty cycle.
Datasheet
Description
The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband input matching High gain and efficiency Typical Pulsed CW performance, 1200 – 1400MHz, 50 V, 300 μs pulse width, 10 % duty cycle, class AB Output power at P1dB = 54 W Efficiency = 55% Gain = 16 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 50 W peak under RF pulse, 300 μS, 10% duty cycle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz - PTVA120501EA-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz
PTVA120501EA-V1
High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz PTVA120501EA-V1
The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband input matching High gain and efficiency Typical Pulsed CW performance, 1200 – 1400MHz, 50 V, 300 μs pulse width, 10 % duty cycle, class AB Output power at P1dB = 54 W Efficiency = 55% Gain = 16 dB Integrated ESD protection Low thermal resistance Pb-free and RoHS compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at 50 W peak under RF pulse, 300 μS, 10% duty cycle.

The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Broadband input matching
  • High gain and efficiency
  • Typical Pulsed CW performance, 1200 – 1400MHz,
  • 50 V, 300 μs pulse width, 10 % duty cycle, class AB
    • Output power at P1dB = 54 W
    • Efficiency = 55%
    • Gain = 16 dB
  • Integrated ESD protection
  • Low thermal resistance
  • Pb-free and RoHS compliant
  • Capable of withstanding a 10:1 load mismatch (all phase angles) at 50 W peak under RF pulse,
  • 300 μS, 10% duty cycle.
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA120501EA-V1
Product Name High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz
Transistor Technology / Material High Power RF LDMOS FET 50 W, 50 V, 1200 – 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details