Wolfspeed High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz PTVA120251EA-V2

Description
The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection ESD HBM Class 2, per ANSI/ESDA/JEDEC JS-001 Low thermal resistance Excellent ruggedness Pb-free and RoHS-compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at POUT = 25 W, under CW conditions
Datasheet
Description
The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection ESD HBM Class 2, per ANSI/ESDA/JEDEC JS-001 Low thermal resistance Excellent ruggedness Pb-free and RoHS-compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at POUT = 25 W, under CW conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz - PTVA120251EA-V2 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz
PTVA120251EA-V2
High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz PTVA120251EA-V2
The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection ESD HBM Class 2, per ANSI/ESDA/JEDEC JS-001 Low thermal resistance Excellent ruggedness Pb-free and RoHS-compliant Capable of withstanding a 10:1 load mismatch (all phase angles) at POUT = 25 W, under CW conditions

The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Unmatched input and output
  • High gain and efficiency
  • Integrated ESD protection
  • ESD HBM Class 2, per ANSI/ESDA/JEDEC JS-001
  • Low thermal resistance
  • Excellent ruggedness
  • Pb-free and RoHS-compliant
  • Capable of withstanding a 10:1 load mismatch (all phase angles) at POUT = 25 W, under CW
  • conditions
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA120251EA-V2
Product Name High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz
Transistor Technology / Material High Power RF LDMOS FET 25 W, 50 V, 500 – 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers