Wolfspeed High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz PTVA035002EV-V1

Description
The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant Capable of withstanding a 13:1 load mismatch at 57 dBm under pulsed conditions: 12 μsec pulse width, 10% duty cycle
Datasheet
Description
The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant Capable of withstanding a 13:1 load mismatch at 57 dBm under pulsed conditions: 12 μsec pulse width, 10% duty cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz - PTVA035002EV-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz
PTVA035002EV-V1
High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz PTVA035002EV-V1
The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output High gain and efficiency Integrated ESD protection Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant Capable of withstanding a 13:1 load mismatch at 57 dBm under pulsed conditions: 12 μsec pulse width, 10% duty cycle

The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Unmatched input and output
  • High gain and efficiency
  • Integrated ESD protection
  • Human Body Model Class 2 (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Pb-free and RoHS-compliant
  • Capable of withstanding a 13:1 load mismatch at 57 dBm under pulsed conditions: 12 μsec pulse width, 10% duty cycle
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA035002EV-V1
Product Name High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz
Transistor Technology / Material High Power RF LDMOS FET 500 W, 50 V, 390 – 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
40V 195A MOSFET Transistor - 278-AUIRF2804L - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers