Wolfspeed High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz PTVA030121EA-V1

Description
The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) High gain, low thermal resistance Excellent ruggedness Capable of withstanding a 13:1 load mismatch at 50 V, 12 W, CW conditions Pb-free and RoHS compliant
Datasheet
Description
The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) High gain, low thermal resistance Excellent ruggedness Capable of withstanding a 13:1 load mismatch at 50 V, 12 W, CW conditions Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz - PTVA030121EA-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz
PTVA030121EA-V1
High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz PTVA030121EA-V1
The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Unmatched input and output Integrated ESD protection Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001) High gain, low thermal resistance Excellent ruggedness Capable of withstanding a 13:1 load mismatch at 50 V, 12 W, CW conditions Pb-free and RoHS compliant

The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Unmatched input and output
  • Integrated ESD protection
  • Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001)
  • High gain, low thermal resistance
  • Excellent ruggedness
  • Capable of withstanding a 13:1 load mismatch at 50 V, 12 W, CW conditions
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA030121EA-V1
Product Name High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz
Transistor Technology / Material High Power RF LDMOS FET 12 W, 50 V, 390 – 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor - QPD1025 - Qorvo
Specs
Transistor Technology / Material 1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Earless)
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF3305-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers