Wolfspeed High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz PTRA083818NF-V1

Description
The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input matching Asymmetrical Doherty design Main : P1dB = 165 W Typ Peak : P1dB = 250 W Typ Typical Pulsed CW performance, 805 MHz, 48 V, combined outputs Output power at P1dB = 275 W Efficiency = 59.6% Gain = 18.6 dB Capable of handling 10:1 VSWR @ 48 V, 81.3 W CW output power Integrated ESD protection Human Body Model class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet
Description
The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input matching Asymmetrical Doherty design Main : P1dB = 165 W Typ Peak : P1dB = 250 W Typ Typical Pulsed CW performance, 805 MHz, 48 V, combined outputs Output power at P1dB = 275 W Efficiency = 59.6% Gain = 18.6 dB Capable of handling 10:1 VSWR @ 48 V, 81.3 W CW output power Integrated ESD protection Human Body Model class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz - PTRA083818NF-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz
PTRA083818NF-V1
High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz PTRA083818NF-V1
The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability. Features Broadband internal input matching Asymmetrical Doherty design Main : P1dB = 165 W Typ Peak : P1dB = 250 W Typ Typical Pulsed CW performance, 805 MHz, 48 V, combined outputs Output power at P1dB = 275 W Efficiency = 59.6% Gain = 18.6 dB Capable of handling 10:1 VSWR @ 48 V, 81.3 W CW output power Integrated ESD protection Human Body Model class 1C (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS compliant

The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain and thermally-enhanced package with earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.

Features

  • Broadband internal input matching
  • Asymmetrical Doherty design
    • Main : P1dB = 165 W Typ
    • Peak : P1dB = 250 W Typ
  • Typical Pulsed CW performance, 805 MHz, 48 V, combined outputs
    • Output power at P1dB = 275 W
    • Efficiency = 59.6%
    • Gain = 18.6 dB
  • Capable of handling 10:1 VSWR @ 48 V, 81.3 W CW output power
  • Integrated ESD protection
  • Human Body Model class 1C (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTRA083818NF-V1
Product Name High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz
Transistor Technology / Material High Power RF LDMOS FET 275 W, 48 V, 733 – 805 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
 - AUIRF3205Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO220
Packing Method Tube; Tube
View Details
9 suppliers