The PTMC210124MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 6 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
On-chip matching for broadband operation
Typical CW performance, 2170 MHz, 28 V, combined outputs
Output power at P1dB = 12 W
Gain = 30.5 dB
Efficiency = 51.9%
Adjacent channel power = –52 dBc
Capable of handling 10:1 VSWR @28 V, 12 W (CW) output power
Integrated ESD protection
Human Body Model Class 0B (per ANSI/ESDA/JEDEC JS-001)
Integrated temperature compensation
Pb-free and RoHS-compliant
The PTMC210124MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 6 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
- On-chip matching for broadband operation
- Typical CW performance, 2170 MHz, 28 V, combined outputs
- Output power at P1dB = 12 W
- Gain = 30.5 dB
- Efficiency = 51.9%
- Adjacent channel power = –52 dBc
- Capable of handling 10:1 VSWR @28 V, 12 W (CW) output power
- Integrated ESD protection
- Human Body Model Class 0B (per ANSI/ESDA/JEDEC JS-001)
- Integrated temperature compensation
- Pb-free and RoHS-compliant