Wolfspeed RF MOSFET Transistors PTFC270101M-V1-R1K

Description
RF MOSFET Transistors RF LDMOS FET
Description
RF MOSFET Transistors RF LDMOS FET
Datasheet
Datasheet Summary
Powered by GS/AI

PTFC270101M is an unmatched 10-watt LDMOS FET designed for power amplifier applications from 900 MHz to 2700 MHz, housed in a PG-SON-10 package measuring 4.0 mm × 4.0 mm × 1.42 mm. It operates with a drain-source voltage up to 65 V and a maximum junction temperature of 225 °C, offering 20 dB gain and 60% efficiency at 2170 MHz and 28 V under CW conditions. The device supports 10:1 VSWR at 10 W output and includes integrated ESD protection, meeting the Human Body Model Class 1B and Charge Device Model Class II standards. It is RoHS compliant and Pb-free.

Datasheet Summary
Powered by GS/AI

PTFC270101M is an unmatched 10-watt LDMOS FET designed for power amplifier applications from 900 MHz to 2700 MHz, housed in a PG-SON-10 package measuring 4.0 mm × 4.0 mm × 1.42 mm. It operates with a drain-source voltage up to 65 V and a maximum junction temperature of 225 °C, offering 20 dB gain and 60% efficiency at 2170 MHz and 28 V under CW conditions. The device supports 10:1 VSWR at 10 W output and includes integrated ESD protection, meeting the Human Body Model Class 1B and Charge Device Model Class II standards. It is RoHS compliant and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF MOSFET Transistors
PTFC270101M-V1-R1K
RF MOSFET Transistors PTFC270101M-V1-R1K
RF MOSFET Transistors RF LDMOS FET

RF MOSFET Transistors RF LDMOS FET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PTFC270101M-V1-R1K
Product Name RF MOSFET Transistors
Unlock Full Specs
to access all available technical data