The PTFA220121M is a 12-watt LDMOS FET designed for RF power amplifier applications in the 700 to 2200 MHz range. It is housed in a PG-SON-10 surface-mount package with an exposed thermal pad. The device operates with a drain-source voltage up to 65 V and a gate-source voltage range of -0.5 to +12 V. The junction temperature maximum is 175 °C, and the thermal resistance from junction to case is 3.4 °C/W at 12 W CW output. It includes integrated ESD protection, is RoHS compliant, and has a moisture sensitivity level of 3 per IPC/JEDEC J-STD-020. It can handle a 10:1 VSWR at 28 V and 12 W output power. The part is not recommended for new designs.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 890418-PTFA220121M-V
Features: RF Mosfet LDMOS 28 V 150 mA 2.14GHz 16.2dB 9.3W PG-SON-10
Package: Reel - TR
Package: 10-LDFN Exposed Pad
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: PG-SON-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0075
Other Part Number: PTFA220121M V4, PTFA220121M V4-ND, PTFA220121M-V4TR, PTFA220121MV4XTMA1, PTFA220121MV4XUMA1, PTFA220121MV4XUMA1TR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890418-PTFA220121M-V4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA220121M-V4 |
| Package Type | SOT3; PG-SON-10 |