Cree, Inc. LED White Lighting MX6SWT-H1-R250-000BA3

Description
LED Lighting XLamp® MX-6S White, Neutral 4300K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Neutral 4300K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-H1-R250-000BA3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-H1-R250-000BA3-ND
LED White Lighting MX6SWT-H1-R250-000BA3-ND
LED Lighting XLamp® MX-6S White, Neutral 4300K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Neutral 4300K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-H1-R250-000BA3-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AAA3528SURKCGKCDKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
View Details
2 suppliers