Wolfspeed LED White Lighting MX6SWT-H1-0000-0009E8

Description
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-H1-0000-0009E8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-H1-0000-0009E8-ND
LED White Lighting MX6SWT-H1-0000-0009E8-ND
LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Warm 2700K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6SWT-H1-0000-0009E8
1081371-MX6SWT-H1-0000-0009E8
Led Lighting - LED Lighting - White - MX6SWT-H1-0000-0009E8 1081371-MX6SWT-H1-0000-0009E8
Manufacturer: Cree Inc. Win Source Part Number: 1081371-MX6SWT-H1-00 00-0009E8 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 175mA Forward Voltage: 20V Viewing Angle: 120° Current - Test: 60mA CCT (K): 2700K Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm) Lumens/Watt @ Current - Test: 70 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 1,400

Manufacturer: Cree Inc.
Win Source Part Number: 1081371-MX6SWT-H1-0000-0009E8
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 175mA
Forward Voltage: 20V
Viewing Angle: 120°
Current - Test: 60mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 84 lm (81 lm to 87 lm)
Lumens/Watt @ Current - Test: 70 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,400

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6SWT-H1-0000-0009E8-ND 1081371-MX6SWT-H1-0000-0009E8
Product Name LED White Lighting Led Lighting - LED Lighting - White - MX6SWT-H1-0000-0009E8
LED Package: 2-SMD, Gull Wing
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details