Cree, Inc. LED White Lighting MX6SWT-A1-R250-000CA1

Description
LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-A1-R250-000CA1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-R250-000CA1-ND
LED White Lighting MX6SWT-A1-R250-000CA1-ND
LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Cool 5000K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-A1-R250-000CA1-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details