Cree, Inc. LED White Lighting MX6SWT-A1-R250-000BA6

Description
LED Lighting XLamp® MX-6S White, Warm 3500K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Warm 3500K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-A1-R250-000BA6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-R250-000BA6-ND
LED White Lighting MX6SWT-A1-R250-000BA6-ND
LED Lighting XLamp® MX-6S White, Warm 3500K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Warm 3500K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-A1-R250-000BA6-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details