Cree, Inc. LED White Lighting MX6SWT-A1-R250-000AE7

Description
LED Lighting XLamp® MX-6S White, Warm 3000K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6S White, Warm 3000K 20V 60mA 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6SWT-A1-R250-000AE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6SWT-A1-R250-000AE7-ND
LED White Lighting MX6SWT-A1-R250-000AE7-ND
LED Lighting XLamp® MX-6S White, Warm 3000K 20V 60mA 120° 2-SMD, Gull Wing

LED Lighting XLamp® MX-6S White, Warm 3000K 20V 60mA 120° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MX6SWT-A1-R250-000AE7-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details