Cree, Inc. High Power LEDs - White MX6AWT-H1-0000-000CA3

Description
High Power LEDs - White White, 100lm
Datasheet
Description
High Power LEDs - White White, 100lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-H1-0000-000CA3
High Power LEDs - White MX6AWT-H1-0000-000CA3
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MX6AWT-H1-0000-000CA3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: TO-46
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4080EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers