Cree, Inc. High Power LEDs - White MX6AWT-H1-0000-0008E7

Description
High Power LEDs - White White 73.9lm XLamp MX6 LED
Datasheet
Description
High Power LEDs - White White 73.9lm XLamp MX6 LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-H1-0000-0008E7
High Power LEDs - White MX6AWT-H1-0000-0008E7
High Power LEDs - White White 73.9lm XLamp MX6 LED

High Power LEDs - White White 73.9lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MX6AWT-H1-0000-0008E7
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA580ECT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details