Cree, Inc. High Power LEDs - White MX6AWT-A1-R250-0008EA

Description
High Power LEDs - White White, 87.4lm
Datasheet
Description
High Power LEDs - White White, 87.4lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-R250-0008EA
High Power LEDs - White MX6AWT-A1-R250-0008EA
High Power LEDs - White White, 87.4lm

High Power LEDs - White White, 87.4lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number MX6AWT-A1-R250-0008EA
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details