Wolfspeed LED White Lighting MX6AWT-A1-0000-000BE6

Description
LED Lighting XLamp® MX-6 White, Warm 3500K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting XLamp® MX-6 White, Warm 3500K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MX6AWT-A1-0000-000BE6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MX6AWT-A1-0000-000BE6-ND
LED White Lighting MX6AWT-A1-0000-000BE6-ND
LED Lighting XLamp® MX-6 White, Warm 3500K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

LED Lighting XLamp® MX-6 White, Warm 3500K 3.3V 300mA 120° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000BE6
1081365-MX6AWT-A1-0000-000BE6
Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000BE6 1081365-MX6AWT-A1-0000-000BE6
Manufacturer: Cree Inc. Win Source Part Number: 1081365-MX6AWT-A1-00 00-000BE6 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.058" (1.48mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.3V Viewing Angle: 120° Current - Test: 300mA CCT (K): 3500K Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 5°C/W Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Cree Inc.
Win Source Part Number: 1081365-MX6AWT-A1-0000-000BE6
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.058" (1.48mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.3V
Viewing Angle: 120°
Current - Test: 300mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 97 lm (94 lm to 100 lm)
Lumens/Watt @ Current - Test: 98 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 5°C/W
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MX6AWT-A1-0000-000BE6
High Power LEDs - White MX6AWT-A1-0000-000BE6
High Power LEDs - White White 93.9lm XLamp MX6 LED

High Power LEDs - White White 93.9lm XLamp MX6 LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MX6AWT-A1-0000-000BE6-ND 1081365-MX6AWT-A1-0000-000BE6 MX6AWT-A1-0000-000BE6
Product Name LED White Lighting Led Lighting - LED Lighting - White - MX6AWT-A1-0000-000BE6 High Power LEDs - White
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
2.0X1.2MM GRN SMD LED - AP2012CGCK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers